Win Source Part Number: 1311814-SFSD-23-28-G
Category: Cable Assemblies>Rectangul
Series: Tiger Eye™ SFSD
Number of Positions: 46
Color: Black, Individual
Features: Polarizing Key, Screw Lock
Connector Type: Socket to Individual Wire Leads
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 0.500' (152.40mm, 6.00")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 250
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-23
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1311814-SFSD-23-28-G-06.00-SS |
| Product Name | Cable Assemblies - Rectangular Cable Assemblies |