Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies SFSD-23-28-G-06.00-SR

Description
Win Source Part Number: 1311813-SFSD-23-28-G -06.00-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 46 Color: Black, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.500' (152.40mm, 6.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 250 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-23
Request a Quote Datasheet
Description
Win Source Part Number: 1311813-SFSD-23-28-G -06.00-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 46 Color: Black, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.500' (152.40mm, 6.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 250 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1311813-SFSD-23-28-G-06.00-SR
Cable Assemblies - Rectangular Cable Assemblies 1311813-SFSD-23-28-G-06.00-SR
Win Source Part Number: 1311813-SFSD-23-28-G -06.00-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 46 Color: Black, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.500' (152.40mm, 6.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 250 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-23

Win Source Part Number: 1311813-SFSD-23-28-G-06.00-SR
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 46
Color: Black, Individual
Features: Latch Lock, Polarizing Key
Connector Type: Socket to Individual Wire Leads
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 0.500' (152.40mm, 6.00")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 250
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-23

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1311813-SFSD-23-28-G-06.00-SR
Product Name Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Power, Line Cables and Extension Cords - 189-412014-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details