Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies SFSD-20-28-H-05.00-DR-NDS

Description
Win Source Part Number: 1310009-SFSD-20-28-H -05.00-DR-NDS Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 40 Color: Black, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 0.417' (127.00mm, 5.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Samtec Inc. Other Names: SAM8691 Base Product Number: SFSD-20
Request a Quote Datasheet
Description
Win Source Part Number: 1310009-SFSD-20-28-H -05.00-DR-NDS Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 40 Color: Black, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 0.417' (127.00mm, 5.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Samtec Inc. Other Names: SAM8691 Base Product Number: SFSD-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1310009-SFSD-20-28-H-05.00-DR-NDS
Cable Assemblies - Rectangular Cable Assemblies 1310009-SFSD-20-28-H-05.00-DR-NDS
Win Source Part Number: 1310009-SFSD-20-28-H -05.00-DR-NDS Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 40 Color: Black, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 0.417' (127.00mm, 5.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Samtec Inc. Other Names: SAM8691 Base Product Number: SFSD-20

Win Source Part Number: 1310009-SFSD-20-28-H-05.00-DR-NDS
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 40
Color: Black, Individual
Features: Latch Lock, Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Length: 0.417' (127.00mm, 5.00")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Other Names: SAM8691
Base Product Number: SFSD-20

Buy Now Datasheet
Cable Assemblies - SFSD-20-28-H-05.00-DR-NDS - Powell Electronics, Inc.
Swedesboro, NJ, United States
.050 Tiger Eye Double Row Disc Wire Cabl

.050 Tiger Eye Double Row Disc Wire Cabl

Buy Now
Ribbon Cable, Discrete Socket 40Way, 5In Black; No. Of Positions Samtec - 11P6541 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Discrete Socket 40Way, 5In Black; No. Of Positions Samtec
11P6541
Ribbon Cable, Discrete Socket 40Way, 5In Black; No. Of Positions Samtec 11P6541
RIBBON CABLE, DISCRETE SOCKET 40WAY, 5IN BLACK; No. of Positions:40Position s; Connector Pitch:1.27mm; Cable Length - Metric:127mm; Cable Length - Imperial:5"; Product Range:SFSD Series; Jacket Color:Black; Cable Length:5" RoHS Compliant: Yes

RIBBON CABLE, DISCRETE SOCKET 40WAY, 5IN BLACK; No. of Positions:40Positions; Connector Pitch:1.27mm; Cable Length - Metric:127mm; Cable Length - Imperial:5"; Product Range:SFSD Series; Jacket Color:Black; Cable Length:5" RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - SFSD-20-28-H-05.00-DR-NDS - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
SFSD-20-28-H-05.00-DR-NDS
Cable Assemblies - Rectangular Cable Assemblies SFSD-20-28-H-05.00-DR-NDS
CABLE ASSY SOCKET 40POS 28AWG

CABLE ASSY SOCKET 40POS 28AWG

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1310009-SFSD-20-28-H-05.00-DR-NDS SFSD-20-28-H-05.00-DR-NDS 11P6541 SFSD-20-28-H-05.00-DR-NDS
Product Name Cable Assemblies - Rectangular Cable Assemblies Cable Assemblies Ribbon Cable, Discrete Socket 40Way, 5In Black; No. Of Positions Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Length 0.4167 ft (1.27 dm) 0.4170 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 1064523-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers