Samtec Inc. Cable Assemblies SFSD-15-28-H-05.00-DL-NDX

Description
EXTreme Ten60Power 60 Amp Signal/Power C
Request a Quote
Description
EXTreme Ten60Power 60 Amp Signal/Power C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1310311-SFSD-15-28-H-05.00-DL-NDX is a rectangular cable assembly designed for socket-to-socket connections. It features a double row configuration with 30 positions and utilizes a 0.050" (1.27 mm) pitch. The assembly is constructed with a black LCP insulator and BeCu contacts, finished with a gold plating of 30.0 µin (0.76 µm) thickness. It is rated for a current of 2.9 A per pin and can handle voltages up to 275 VAC/389 VDC. The operating temperature range is from -10 °C to +80 °C for PVC and -40 °C to +125 °C for Teflon,Ñ¢ fluoropolymer cable. The assembly is crimp terminated and comes in a bulk package with an assembled length of 5.00 inches (127.00 mm). This product is suitable for applications requiring reliable connections in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1310311-SFSD-15-28-H-05.00-DL-NDX is a rectangular cable assembly designed for socket-to-socket connections. It features a double row configuration with 30 positions and utilizes a 0.050" (1.27 mm) pitch. The assembly is constructed with a black LCP insulator and BeCu contacts, finished with a gold plating of 30.0 µin (0.76 µm) thickness. It is rated for a current of 2.9 A per pin and can handle voltages up to 275 VAC/389 VDC. The operating temperature range is from -10 °C to +80 °C for PVC and -40 °C to +125 °C for Teflon,Ñ¢ fluoropolymer cable. The assembly is crimp terminated and comes in a bulk package with an assembled length of 5.00 inches (127.00 mm). This product is suitable for applications requiring reliable connections in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - SFSD-15-28-H-05.00-DL-NDX - Powell Electronics, Inc.
Swedesboro, NJ, United States
EXTreme Ten60Power 60 Amp Signal/Power C

EXTreme Ten60Power 60 Amp Signal/Power C

Buy Now
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1310311-SFSD-15-28-H-05.00-DL-NDX
Cable Assemblies - Rectangular Cable Assemblies 1310311-SFSD-15-28-H-05.00-DL-NDX
Win Source Part Number: 1310311-SFSD-15-28-H -05.00-DL-NDX Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 30 Color: Black, Individual Features: Friction Lock, Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 0.417' (127.00mm, 5.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-15

Win Source Part Number: 1310311-SFSD-15-28-H-05.00-DL-NDX
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 30
Color: Black, Individual
Features: Friction Lock, Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Length: 0.417' (127.00mm, 5.00")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-15

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number SFSD-15-28-H-05.00-DL-NDX 1310311-SFSD-15-28-H-05.00-DL-NDX
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023230 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details