Samtec Inc. Cable Assemblies SFSD-15-28-G-33.00-SR

Description
EXTreme Ten60Power 60 Amp Signal/Power C
Request a Quote Datasheet
Description
EXTreme Ten60Power 60 Amp Signal/Power C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - SFSD-15-28-G-33.00-SR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
SFSD-15-28-G-33.00-SR
Cable Assemblies SFSD-15-28-G-33.00-SR
EXTreme Ten60Power 60 Amp Signal/Power C

EXTreme Ten60Power 60 Amp Signal/Power C

Buy Now
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1312069-SFSD-15-28-G-33.00-SR
Cable Assemblies - Rectangular Cable Assemblies 1312069-SFSD-15-28-G-33.00-SR
Win Source Part Number: 1312069-SFSD-15-28-G -33.00-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 30 Color: Black, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 2.75' (838.20mm) Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-15

Win Source Part Number: 1312069-SFSD-15-28-G-33.00-SR
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 30
Color: Black, Individual
Features: Latch Lock, Polarizing Key
Connector Type: Socket to Individual Wire Leads
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 2.75' (838.20mm)
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-15

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number SFSD-15-28-G-33.00-SR 1312069-SFSD-15-28-G-33.00-SR
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMP6-26P-16-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Sub-D
Standards / Certifications DIN 41652
View Details
2 suppliers
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, White color, 28/24AWG, 10FT Length - 3021089-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers