Samtec Inc. Cable Assemblies SFSD-15-28-G-08.00-D-NDS

Description
EXTreme Ten60Power 60 Amp Signal/Power C
Request a Quote
Description
EXTreme Ten60Power 60 Amp Signal/Power C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly 1310234-SFSD-15-28-G-08.00-D-NDS from Win Source Electronics features a double row configuration with 30 positions and a 0.050" (1.27 mm) pitch. It is constructed with a black LCP insulator and utilizes BeCu contacts with a gold finish of 10 µ" (0.25 µm) over nickel. The assembly is designed for crimp termination and operates within a temperature range of -10 °C to +80 °C for PVC and -40 °C to +125 °C for Teflon,Ñ¢ fluoropolymer. It has a current rating of 2.9 A per pin (with two pins powered) and a voltage rating of 275 VAC/389 VDC. The cable is unshielded and comes in a bulk package, with an assembled length of 8.00 inches (203.20 mm). This product is suitable for applications requiring reliable connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Cable Assembly 1310234-SFSD-15-28-G-08.00-D-NDS from Win Source Electronics features a double row configuration with 30 positions and a 0.050" (1.27 mm) pitch. It is constructed with a black LCP insulator and utilizes BeCu contacts with a gold finish of 10 µ" (0.25 µm) over nickel. The assembly is designed for crimp termination and operates within a temperature range of -10 °C to +80 °C for PVC and -40 °C to +125 °C for Teflon,Ñ¢ fluoropolymer. It has a current rating of 2.9 A per pin (with two pins powered) and a voltage rating of 275 VAC/389 VDC. The cable is unshielded and comes in a bulk package, with an assembled length of 8.00 inches (203.20 mm). This product is suitable for applications requiring reliable connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - SFSD-15-28-G-08.00-D-NDS - Powell Electronics, Inc.
Swedesboro, NJ, United States
EXTreme Ten60Power 60 Amp Signal/Power C

EXTreme Ten60Power 60 Amp Signal/Power C

Buy Now
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1310234-SFSD-15-28-G-08.00-D-NDS
Cable Assemblies - Rectangular Cable Assemblies 1310234-SFSD-15-28-G-08.00-D-NDS
Win Source Part Number: 1310234-SFSD-15-28-G -08.00-D-NDS Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 30 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.667' (203.20mm, 8.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-15

Win Source Part Number: 1310234-SFSD-15-28-G-08.00-D-NDS
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 30
Color: Black, Individual
Features: Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 0.667' (203.20mm, 8.00")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-15

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number SFSD-15-28-G-08.00-D-NDS 1310234-SFSD-15-28-G-08.00-D-NDS
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/204-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers