Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies SFSD-15-28-G-07.90-SR

Description
Win Source Part Number: 1312045-SFSD-15-28-G -07.90-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 30 Color: Black, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.658' (200.66mm, 7.90") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-15
Request a Quote
Description
Win Source Part Number: 1312045-SFSD-15-28-G -07.90-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 30 Color: Black, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.658' (200.66mm, 7.90") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-15
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1312045-SFSD-15-28-G-07.90-SR is a rectangular cable assembly featuring a double row configuration with 30 positions. It utilizes a Teflon,Ñ¢ fluoropolymer cable and is designed for crimp termination. The assembly has a pitch of 0.050 inches (1.27 mm) and is equipped with a latch lock and polarizing key for secure connections. The contact material is beryllium copper (BeCu) with a gold finish of 10 µin (0.25 µm) over nickel, ensuring reliable conductivity. It operates within a temperature range of -10 °C to +80 °C for PVC and -40 °C to +125 °C for Teflon,Ñ¢. The current rating is 2.9 A per pin with a voltage rating of 275 VAC/389 VDC. The assembly is unshielded and packaged in bulk, making it suitable for various applications requiring reliable wire-to-board connections.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1312045-SFSD-15-28-G-07.90-SR is a rectangular cable assembly featuring a double row configuration with 30 positions. It utilizes a Teflon,Ñ¢ fluoropolymer cable and is designed for crimp termination. The assembly has a pitch of 0.050 inches (1.27 mm) and is equipped with a latch lock and polarizing key for secure connections. The contact material is beryllium copper (BeCu) with a gold finish of 10 µin (0.25 µm) over nickel, ensuring reliable conductivity. It operates within a temperature range of -10 °C to +80 °C for PVC and -40 °C to +125 °C for Teflon,Ñ¢. The current rating is 2.9 A per pin with a voltage rating of 275 VAC/389 VDC. The assembly is unshielded and packaged in bulk, making it suitable for various applications requiring reliable wire-to-board connections.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1312045-SFSD-15-28-G-07.90-SR
Cable Assemblies - Rectangular Cable Assemblies 1312045-SFSD-15-28-G-07.90-SR
Win Source Part Number: 1312045-SFSD-15-28-G -07.90-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 30 Color: Black, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.658' (200.66mm, 7.90") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-15

Win Source Part Number: 1312045-SFSD-15-28-G-07.90-SR
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 30
Color: Black, Individual
Features: Latch Lock, Polarizing Key
Connector Type: Socket to Individual Wire Leads
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 0.658' (200.66mm, 7.90")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-15

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1312045-SFSD-15-28-G-07.90-SR
Product Name Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-11531404 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Armored Test Cable, 40.0 GHz, 48.0″ - KBL-4FT-LOW+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details