Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies SFSD-15-28-G-05.00-SL

Description
Win Source Part Number: 1312039-SFSD-15-28-G -05.00-SL Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 30 Color: Black, Individual Features: Friction Lock, Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.417' (127.00mm, 5.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 250 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-15
Request a Quote Datasheet
Description
Win Source Part Number: 1312039-SFSD-15-28-G -05.00-SL Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 30 Color: Black, Individual Features: Friction Lock, Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.417' (127.00mm, 5.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 250 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1312039-SFSD-15-28-G-05.00-SL
Cable Assemblies - Rectangular Cable Assemblies 1312039-SFSD-15-28-G-05.00-SL
Win Source Part Number: 1312039-SFSD-15-28-G -05.00-SL Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 30 Color: Black, Individual Features: Friction Lock, Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.417' (127.00mm, 5.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 250 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-15

Win Source Part Number: 1312039-SFSD-15-28-G-05.00-SL
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 30
Color: Black, Individual
Features: Friction Lock, Polarizing Key
Connector Type: Socket to Individual Wire Leads
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 0.417' (127.00mm, 5.00")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 250
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-15

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1312039-SFSD-15-28-G-05.00-SL
Product Name Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

16+4 Pos. Female 26 AWG+18 AWG Cable Assembly, 1000mm, single-end, Screw-Lok - G125-FC116051-04-1000L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q424-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type SI 32 (Angled)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details