Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies SFSD-10-30-H-04.00-S

Description
Win Source Part Number: 1312360-SFSD-10-30-H -04.00-S Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 20 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 0.333' (101.60mm, 4.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-10
Request a Quote
Description
Win Source Part Number: 1312360-SFSD-10-30-H -04.00-S Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 20 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 0.333' (101.60mm, 4.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1312360-SFSD-10-30-H-04.00-S is a rectangular cable assembly featuring a double row configuration with 20 positions. It utilizes a 0.050" (1.27 mm) pitch and is constructed with a black LCP insulator and BeCu contacts. The contact finish is gold over 50 µ" (1.27 µm) nickel, providing durability and reliability in connections. This assembly is rated for a current of 2.9 A per pin and can handle voltages up to 275 VAC/389 VDC. The operating temperature range is from -10 °C to +80 °C for PVC and -40 °C to +125 °C for Teflon,Ñ¢ fluoropolymer cable. The assembly is designed for crimp termination and is packaged in bulk, making it suitable for various applications where a reliable connection is required.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1312360-SFSD-10-30-H-04.00-S is a rectangular cable assembly featuring a double row configuration with 20 positions. It utilizes a 0.050" (1.27 mm) pitch and is constructed with a black LCP insulator and BeCu contacts. The contact finish is gold over 50 µ" (1.27 µm) nickel, providing durability and reliability in connections. This assembly is rated for a current of 2.9 A per pin and can handle voltages up to 275 VAC/389 VDC. The operating temperature range is from -10 °C to +80 °C for PVC and -40 °C to +125 °C for Teflon,Ñ¢ fluoropolymer cable. The assembly is designed for crimp termination and is packaged in bulk, making it suitable for various applications where a reliable connection is required.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1312360-SFSD-10-30-H-04.00-S
Cable Assemblies - Rectangular Cable Assemblies 1312360-SFSD-10-30-H-04.00-S
Win Source Part Number: 1312360-SFSD-10-30-H -04.00-S Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 20 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 0.333' (101.60mm, 4.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-10

Win Source Part Number: 1312360-SFSD-10-30-H-04.00-S
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 20
Color: Black, Individual
Features: Polarizing Key
Connector Type: Socket to Individual Wire Leads
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Length: 0.333' (101.60mm, 4.00")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1312360-SFSD-10-30-H-04.00-S
Product Name Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details
ZK2000-7174-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details