Samtec Inc. Cable Assemblies SFSD-10-28C-G-11.81-DS-NUS

Description
Double Row Discrete Wire Assembly, 0.050
Request a Quote
Description
Double Row Discrete Wire Assembly, 0.050
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1310513-SFSD-10-28C-G-11.81-DS-NUS is a rectangular cable assembly featuring a double row configuration with 20 positions. It utilizes a 0.050" (1.27 mm) pitch and is constructed with Teflon,Ñ¢ fluoropolymer cable, suitable for crimp termination. The assembly has a length of 11.81 inches (300 mm) and is unshielded. The insulator material is black LCP, while the contacts are made from beryllium copper (BeCu) with a gold plating of 10 µ" (0.25 µm) over nickel. It operates within a temperature range of -10 °C to +80 °C for PVC and -40 °C to +125 °C for Teflon,Ñ¢. The current rating is 2.9 A per pin with a voltage rating of 275 VAC/389 VDC. The assembly is designed for socket-to-socket connections and includes features such as a flange and polarizing key. Engineers should consider this product for applications requiring reliable connections in environments with varying temperature conditions and where crimp termination is preferred.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1310513-SFSD-10-28C-G-11.81-DS-NUS is a rectangular cable assembly featuring a double row configuration with 20 positions. It utilizes a 0.050" (1.27 mm) pitch and is constructed with Teflon,Ñ¢ fluoropolymer cable, suitable for crimp termination. The assembly has a length of 11.81 inches (300 mm) and is unshielded. The insulator material is black LCP, while the contacts are made from beryllium copper (BeCu) with a gold plating of 10 µ" (0.25 µm) over nickel. It operates within a temperature range of -10 °C to +80 °C for PVC and -40 °C to +125 °C for Teflon,Ñ¢. The current rating is 2.9 A per pin with a voltage rating of 275 VAC/389 VDC. The assembly is designed for socket-to-socket connections and includes features such as a flange and polarizing key. Engineers should consider this product for applications requiring reliable connections in environments with varying temperature conditions and where crimp termination is preferred.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - SFSD-10-28C-G-11.81-DS-NUS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Double Row Discrete Wire Assembly, 0.050

Double Row Discrete Wire Assembly, 0.050

Buy Now
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1310513-SFSD-10-28C-G-11.81-DS-NUS
Cable Assemblies - Rectangular Cable Assemblies 1310513-SFSD-10-28C-G-11.81-DS-NUS
Win Source Part Number: 1310513-SFSD-10-28C- G-11.81-DS-NUS Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 20 Color: Multiple, Individual Features: Flange, Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.984' (300.00mm, 11.81") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-10

Win Source Part Number: 1310513-SFSD-10-28C-G-11.81-DS-NUS
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 20
Color: Multiple, Individual
Features: Flange, Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 0.984' (300.00mm, 11.81")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-10

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number SFSD-10-28C-G-11.81-DS-NUS 1310513-SFSD-10-28C-G-11.81-DS-NUS
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Strainsert Cable - Be8418 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 28/28AWG, 3FT Length - 3021003-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
6 suppliers