Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies SFSD-10-28C-G-04.00-D-NDX

Description
Win Source Part Number: 1310509-SFSD-10-28C- G-04.00-D-NDX Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 20 Color: Multiple, Individual Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.333' (101.60mm, 4.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-10
Request a Quote
Description
Win Source Part Number: 1310509-SFSD-10-28C- G-04.00-D-NDX Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 20 Color: Multiple, Individual Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.333' (101.60mm, 4.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1310509-SFSD-10-28C-G-04.00-D-NDX is a rectangular cable assembly featuring a double row configuration with 20 positions. It utilizes a 0.050" (1.27 mm) pitch and is constructed with Teflon,Ñ¢ fluoropolymer cable, suitable for crimp termination. The assembly has a length of 4.00 inches (101.60 mm) and is unshielded. The insulator material is black LCP, while the contacts are made of beryllium copper (BeCu) with a gold plating of 10 µ" (0.25 µm) over nickel. It operates within a temperature range of -40 °C to +125 °C and has a current rating of 2.9 A per pin with a voltage rating of 275 VAC/389 VDC. The product is packaged in bulk and features a polarizing key for proper alignment during connection. Engineers should consider this assembly for applications requiring reliable performance in a compact form factor, particularly where crimp termination is preferred.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1310509-SFSD-10-28C-G-04.00-D-NDX is a rectangular cable assembly featuring a double row configuration with 20 positions. It utilizes a 0.050" (1.27 mm) pitch and is constructed with Teflon,Ñ¢ fluoropolymer cable, suitable for crimp termination. The assembly has a length of 4.00 inches (101.60 mm) and is unshielded. The insulator material is black LCP, while the contacts are made of beryllium copper (BeCu) with a gold plating of 10 µ" (0.25 µm) over nickel. It operates within a temperature range of -40 °C to +125 °C and has a current rating of 2.9 A per pin with a voltage rating of 275 VAC/389 VDC. The product is packaged in bulk and features a polarizing key for proper alignment during connection. Engineers should consider this assembly for applications requiring reliable performance in a compact form factor, particularly where crimp termination is preferred.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1310509-SFSD-10-28C-G-04.00-D-NDX
Cable Assemblies - Rectangular Cable Assemblies 1310509-SFSD-10-28C-G-04.00-D-NDX
Win Source Part Number: 1310509-SFSD-10-28C- G-04.00-D-NDX Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 20 Color: Multiple, Individual Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.333' (101.60mm, 4.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-10

Win Source Part Number: 1310509-SFSD-10-28C-G-04.00-D-NDX
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 20
Color: Multiple, Individual
Features: Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 0.333' (101.60mm, 4.00")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-10

Buy Now Datasheet
Cable Assemblies - SFSD-10-28C-G-04.00-D-NDX - Powell Electronics, Inc.
Swedesboro, NJ, United States
Double Row Discrete Wire Assembly, 0.050

Double Row Discrete Wire Assembly, 0.050

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1310509-SFSD-10-28C-G-04.00-D-NDX SFSD-10-28C-G-04.00-D-NDX
Product Name Cable Assemblies - Rectangular Cable Assemblies Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-23-507-03 - bisco industries
Specs
Cable Length 3.28 ft (10 dm)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details