Samtec Inc. Cable Assemblies SFSD-10-28-H-04.00-D-NDX

Description
Double Row Discrete Wire Assembly, 0.050
Request a Quote
Description
Double Row Discrete Wire Assembly, 0.050
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1310657-SFSD-10-28-H-04.00-D-NDX is a rectangular cable assembly featuring a double row configuration with 20 positions. It utilizes a 0.050" (1.27 mm) pitch and is constructed with Teflon,Ñ¢ fluoropolymer cable, suitable for crimp termination. The assembly has a length of 4.00 inches (101.60 mm) and is unshielded. It is rated for a current of 2.9 A per pin and a voltage of 275 VAC/389 VDC. The insulator material is black LCP, while the contact material is beryllium copper with a gold plating of 30.0 µin (0.76 µm). The operating temperature range is -40 °C to +125 °C. This product is packaged in bulk and is designed for socket-to-socket connections.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1310657-SFSD-10-28-H-04.00-D-NDX is a rectangular cable assembly featuring a double row configuration with 20 positions. It utilizes a 0.050" (1.27 mm) pitch and is constructed with Teflon,Ñ¢ fluoropolymer cable, suitable for crimp termination. The assembly has a length of 4.00 inches (101.60 mm) and is unshielded. It is rated for a current of 2.9 A per pin and a voltage of 275 VAC/389 VDC. The insulator material is black LCP, while the contact material is beryllium copper with a gold plating of 30.0 µin (0.76 µm). The operating temperature range is -40 °C to +125 °C. This product is packaged in bulk and is designed for socket-to-socket connections.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - SFSD-10-28-H-04.00-D-NDX - Powell Electronics, Inc.
Swedesboro, NJ, United States
Double Row Discrete Wire Assembly, 0.050

Double Row Discrete Wire Assembly, 0.050

Buy Now
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1310657-SFSD-10-28-H-04.00-D-NDX
Cable Assemblies - Rectangular Cable Assemblies 1310657-SFSD-10-28-H-04.00-D-NDX
Win Source Part Number: 1310657-SFSD-10-28-H -04.00-D-NDX Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 20 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 0.333' (101.60mm, 4.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-10

Win Source Part Number: 1310657-SFSD-10-28-H-04.00-D-NDX
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 20
Color: Black, Individual
Features: Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Length: 0.333' (101.60mm, 4.00")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-10

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number SFSD-10-28-H-04.00-D-NDX 1310657-SFSD-10-28-H-04.00-D-NDX
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-SMA-MM-78-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details