Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies SFSD-07-30-G-99.99-D-NDS

Description
Win Source Part Number: 1310999-SFSD-07-30-G -99.99-D-NDS Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 14 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 8.33' (2.54m) Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-07
Request a Quote Datasheet
Description
Win Source Part Number: 1310999-SFSD-07-30-G -99.99-D-NDS Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 14 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 8.33' (2.54m) Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-07
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1310999-SFSD-07-30-G-99.99-D-NDS
Cable Assemblies - Rectangular Cable Assemblies 1310999-SFSD-07-30-G-99.99-D-NDS
Win Source Part Number: 1310999-SFSD-07-30-G -99.99-D-NDS Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 14 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 8.33' (2.54m) Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-07

Win Source Part Number: 1310999-SFSD-07-30-G-99.99-D-NDS
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 14
Color: Black, Individual
Features: Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 8.33' (2.54m)
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-07

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1310999-SFSD-07-30-G-99.99-D-NDS
Product Name Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female DIL 26 AWG Cable Assembly, 1830mm, double-end, for Latches - G125-FC11005L0-1830F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 232010-06 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature 60 C (140 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details