Samtec Inc. Cable Assemblies SFSD-07-30-G-12.04-D-NDX

Description
Double Row Discrete Wire Assembly, 0.050
Request a Quote Datasheet
Description
Double Row Discrete Wire Assembly, 0.050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - SFSD-07-30-G-12.04-D-NDX - Powell Electronics, Inc.
Swedesboro, NJ, United States
Double Row Discrete Wire Assembly, 0.050

Double Row Discrete Wire Assembly, 0.050

Buy Now
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1310988-SFSD-07-30-G-12.04-D-NDX
Cable Assemblies - Rectangular Cable Assemblies 1310988-SFSD-07-30-G-12.04-D-NDX
Win Source Part Number: 1310988-SFSD-07-30-G -12.04-D-NDX Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 14 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 1.00' (305.82mm) Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-07

Win Source Part Number: 1310988-SFSD-07-30-G-12.04-D-NDX
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 14
Color: Black, Individual
Features: Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 1.00' (305.82mm)
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-07

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number SFSD-07-30-G-12.04-D-NDX 1310988-SFSD-07-30-G-12.04-D-NDX
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, White color, 28/24AWG, 6FT Length - 3021098-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
2 suppliers