Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies SFSD-07-30-G-11.00-S

Description
Win Source Part Number: 1312509-SFSD-07-30-G -11.00-S Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 14 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.917' (279.40mm, 11.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-07
Request a Quote
Description
Win Source Part Number: 1312509-SFSD-07-30-G -11.00-S Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 14 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.917' (279.40mm, 11.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-07
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1312509-SFSD-07-30-G-11.00-S is a rectangular cable assembly featuring a double row configuration with 14 positions. It utilizes a 0.050" (1.27 mm) pitch and is constructed with black LCP insulator material. The assembly is designed for socket to individual wire leads and is unshielded. It is terminated using crimp connections and has a current rating of 2.9 A per pin with a voltage rating of 275 VAC/389 VDC. The cable is made from Teflon,Ñ¢ fluoropolymer and is suitable for operating temperatures ranging from -40 °C to +125 °C. The contact finish consists of 10 µ" (0.25 µm) gold, ensuring reliable connectivity. The product is packaged in bulk and has a total length of 11.00 inches (279.40 mm).

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1312509-SFSD-07-30-G-11.00-S is a rectangular cable assembly featuring a double row configuration with 14 positions. It utilizes a 0.050" (1.27 mm) pitch and is constructed with black LCP insulator material. The assembly is designed for socket to individual wire leads and is unshielded. It is terminated using crimp connections and has a current rating of 2.9 A per pin with a voltage rating of 275 VAC/389 VDC. The cable is made from Teflon,Ñ¢ fluoropolymer and is suitable for operating temperatures ranging from -40 °C to +125 °C. The contact finish consists of 10 µ" (0.25 µm) gold, ensuring reliable connectivity. The product is packaged in bulk and has a total length of 11.00 inches (279.40 mm).

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1312509-SFSD-07-30-G-11.00-S
Cable Assemblies - Rectangular Cable Assemblies 1312509-SFSD-07-30-G-11.00-S
Win Source Part Number: 1312509-SFSD-07-30-G -11.00-S Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 14 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.917' (279.40mm, 11.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-07

Win Source Part Number: 1312509-SFSD-07-30-G-11.00-S
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 14
Color: Black, Individual
Features: Polarizing Key
Connector Type: Socket to Individual Wire Leads
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 0.917' (279.40mm, 11.00")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-07

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1312509-SFSD-07-30-G-11.00-S
Product Name Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details