Samtec Inc. Cable Assemblies SFSD-07-28-H-60.00-S

Description
Double Row Discrete Wire Assembly, 0.050
Request a Quote Datasheet
Description
Double Row Discrete Wire Assembly, 0.050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - SFSD-07-28-H-60.00-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
SFSD-07-28-H-60.00-S
Cable Assemblies SFSD-07-28-H-60.00-S
Double Row Discrete Wire Assembly, 0.050

Double Row Discrete Wire Assembly, 0.050

Buy Now
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1312495-SFSD-07-28-H-60.00-S
Cable Assemblies - Rectangular Cable Assemblies 1312495-SFSD-07-28-H-60.00-S
Win Source Part Number: 1312495-SFSD-07-28-H -60.00-S Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 14 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 5.00' (1.52m) Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-07

Win Source Part Number: 1312495-SFSD-07-28-H-60.00-S
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 14
Color: Black, Individual
Features: Polarizing Key
Connector Type: Socket to Individual Wire Leads
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Length: 5.00' (1.52m)
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-07

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number SFSD-07-28-H-60.00-S 1312495-SFSD-07-28-H-60.00-S
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female DIL 26 AWG Cable Assembly, 150mm, single-end, for Latches - G125-FC11068L0-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BNC Male to UHF Male Test Cable, RG58C/U - 1027 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details