Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies SFSD-07-28-G-04.00-SR

Description
Win Source Part Number: 1312441-SFSD-07-28-G -04.00-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 14 Color: Black, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.333' (101.60mm, 4.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-07
Request a Quote Datasheet
Description
Win Source Part Number: 1312441-SFSD-07-28-G -04.00-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 14 Color: Black, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.333' (101.60mm, 4.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-07
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1312441-SFSD-07-28-G-04.00-SR
Cable Assemblies - Rectangular Cable Assemblies 1312441-SFSD-07-28-G-04.00-SR
Win Source Part Number: 1312441-SFSD-07-28-G -04.00-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 14 Color: Black, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.333' (101.60mm, 4.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-07

Win Source Part Number: 1312441-SFSD-07-28-G-04.00-SR
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 14
Color: Black, Individual
Features: Latch Lock, Polarizing Key
Connector Type: Socket to Individual Wire Leads
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 0.333' (101.60mm, 4.00")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-07

Buy Now Datasheet
Cable Assemblies - SFSD-07-28-G-04.00-SR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
SFSD-07-28-G-04.00-SR
Cable Assemblies SFSD-07-28-G-04.00-SR
Double Row Discrete Wire Assembly, 0.050

Double Row Discrete Wire Assembly, 0.050

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1312441-SFSD-07-28-G-04.00-SR SFSD-07-28-G-04.00-SR
Product Name Cable Assemblies - Rectangular Cable Assemblies Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Power, Line Cables and Extension Cords - Q124-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 7.5 ft (22.86 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
Twisted Pair Cable - 020945-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details