Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies SFSD-06-30-H-04.00-S

Description
Win Source Part Number: 1312545-SFSD-06-30-H -04.00-S Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 12 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 0.333' (101.60mm, 4.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 250 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-06
Request a Quote Datasheet
Description
Win Source Part Number: 1312545-SFSD-06-30-H -04.00-S Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 12 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 0.333' (101.60mm, 4.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 250 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1312545-SFSD-06-30-H-04.00-S
Cable Assemblies - Rectangular Cable Assemblies 1312545-SFSD-06-30-H-04.00-S
Win Source Part Number: 1312545-SFSD-06-30-H -04.00-S Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 12 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 0.333' (101.60mm, 4.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 250 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-06

Win Source Part Number: 1312545-SFSD-06-30-H-04.00-S
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 12
Color: Black, Individual
Features: Polarizing Key
Connector Type: Socket to Individual Wire Leads
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Length: 0.333' (101.60mm, 4.00")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 250
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-06

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1312545-SFSD-06-30-H-04.00-S
Product Name Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FM90-60 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details