Samtec Inc. Cable Assemblies SFSD-05-28C-H-24.00-DR-NUS

Description
Double Row Discrete Wire Assembly, 0.050
Request a Quote Datasheet
Description
Double Row Discrete Wire Assembly, 0.050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - SFSD-05-28C-H-24.00-DR-NUS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Double Row Discrete Wire Assembly, 0.050

Double Row Discrete Wire Assembly, 0.050

Buy Now
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1311163-SFSD-05-28C-H-24.00-DR-NUS
Cable Assemblies - Rectangular Cable Assemblies 1311163-SFSD-05-28C-H-24.00-DR-NUS
Win Source Part Number: 1311163-SFSD-05-28C- H-24.00-DR-NUS Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 10 Color: Multiple, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 2.00' (609.60mm) Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-05

Win Source Part Number: 1311163-SFSD-05-28C-H-24.00-DR-NUS
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 10
Color: Multiple, Individual
Features: Latch Lock, Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Length: 2.00' (609.60mm)
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-05

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number SFSD-05-28C-H-24.00-DR-NUS 1311163-SFSD-05-28C-H-24.00-DR-NUS
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1081829-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.4921 ft (1.5 dm)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details