Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies SFSD-05-28-H-17.00-DR-NDX

Description
Win Source Part Number: 1311332-SFSD-05-28-H -17.00-DR-NDX Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 10 Color: Black, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 1.42' (431.80mm) Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-05
Request a Quote
Description
Win Source Part Number: 1311332-SFSD-05-28-H -17.00-DR-NDX Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 10 Color: Black, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 1.42' (431.80mm) Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-05
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1311332-SFSD-05-28-H-17.00-DR-NDX is a rectangular cable assembly featuring a double row configuration with 10 positions. It utilizes a 0.050" (1.27 mm) pitch and is designed for socket-to-socket connections. The assembly is constructed with a black LCP insulator and BeCu contacts, finished with a gold plating of 30.0 µin (0.76 µm) thickness. It supports a current rating of 2.9 A per pin and a voltage rating of 275 VAC/389 VDC. The operating temperature range is from -10 °C to +80 °C for PVC and -40 °C to +125 °C for Teflon,Ñ¢ fluoropolymer cable. The cable is crimp terminated and comes in a bulk package. This product is suitable for applications requiring reliable connectivity in environments with varying temperature conditions.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1311332-SFSD-05-28-H-17.00-DR-NDX is a rectangular cable assembly featuring a double row configuration with 10 positions. It utilizes a 0.050" (1.27 mm) pitch and is designed for socket-to-socket connections. The assembly is constructed with a black LCP insulator and BeCu contacts, finished with a gold plating of 30.0 µin (0.76 µm) thickness. It supports a current rating of 2.9 A per pin and a voltage rating of 275 VAC/389 VDC. The operating temperature range is from -10 °C to +80 °C for PVC and -40 °C to +125 °C for Teflon,Ñ¢ fluoropolymer cable. The cable is crimp terminated and comes in a bulk package. This product is suitable for applications requiring reliable connectivity in environments with varying temperature conditions.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1311332-SFSD-05-28-H-17.00-DR-NDX
Cable Assemblies - Rectangular Cable Assemblies 1311332-SFSD-05-28-H-17.00-DR-NDX
Win Source Part Number: 1311332-SFSD-05-28-H -17.00-DR-NDX Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 10 Color: Black, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 1.42' (431.80mm) Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-05

Win Source Part Number: 1311332-SFSD-05-28-H-17.00-DR-NDX
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 10
Color: Black, Individual
Features: Latch Lock, Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Length: 1.42' (431.80mm)
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-05

Buy Now Datasheet
Cable Assemblies - SFSD-05-28-H-17.00-DR-NDX - Powell Electronics, Inc.
Swedesboro, NJ, United States
Double Row Discrete Wire Assembly, 0.050

Double Row Discrete Wire Assembly, 0.050

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1311332-SFSD-05-28-H-17.00-DR-NDX SFSD-05-28-H-17.00-DR-NDX
Product Name Cable Assemblies - Rectangular Cable Assemblies Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-018 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-MF-10 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details