Double Row Discrete Wire Assembly, 0.050
Win Source Part Number: 1312718-SFSD-05-28-H
Category: Cable Assemblies>Rectangul
Series: Tiger Eye™ SFSD
Number of Positions: 10
Color: Black, Individual
Features: Latch Lock, Polarizing Key
Connector Type: Socket to Individual Wire Leads
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Length: 0.567' (172.72mm, 6.80")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-05
CABLE ASSY SOCKET 10POS 28AWG
| Powell Electronics, Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | SFSD-05-28-H-06.80-SR | 1312718-SFSD-05-28-H-06.80-SR | SFSD-05-28-H-06.80-SR |
| Product Name | Cable Assemblies | Cable Assemblies - Rectangular Cable Assemblies | Cable Assemblies - Rectangular Cable Assemblies |
| Cable Shielding | No Shielding; Unshielded |