Win Source Part Number: 1312696-SFSD-05-28-G
Category: Cable Assemblies>Rectangul
Series: Tiger Eye™ SFSD
Number of Positions: 10
Color: Black, Individual
Features: Latch Lock, Polarizing Key
Connector Type: Socket to Individual Wire Leads
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 3.28' (1.00m)
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-05
Double Row Discrete Wire Assembly, 0.050
| Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1312696-SFSD-05-28-G-39.37-SR | SFSD-05-28-G-39.37-SR |
| Product Name | Cable Assemblies - Rectangular Cable Assemblies | Cable Assemblies |