Samtec Inc. Cable Assemblies SFSD-04-30-G-03.50-S

Description
Double Row Discrete Wire Assembly, 0.050
Request a Quote Datasheet
Description
Double Row Discrete Wire Assembly, 0.050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - SFSD-04-30-G-03.50-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
SFSD-04-30-G-03.50-S
Cable Assemblies SFSD-04-30-G-03.50-S
Double Row Discrete Wire Assembly, 0.050

Double Row Discrete Wire Assembly, 0.050

Buy Now
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1311548-SFSD-04-30-G-03.50-S
Cable Assemblies - Rectangular Cable Assemblies 1311548-SFSD-04-30-G-03.50-S
Win Source Part Number: 1311548-SFSD-04-30-G -03.50-S Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 8 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.292' (88.90mm, 3.50") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-04

Win Source Part Number: 1311548-SFSD-04-30-G-03.50-S
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 8
Color: Black, Individual
Features: Polarizing Key
Connector Type: Socket to Individual Wire Leads
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 0.292' (88.90mm, 3.50")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-04

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number SFSD-04-30-G-03.50-S 1311548-SFSD-04-30-G-03.50-S
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W02-203-01 - bisco industries
Specs
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 18.0 GHz, 25.0 ft. (7.62m) - CBL-25FT-NMNM+ - Mini-Circuits
Specs
Cable Length 25 ft (76.2 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023250 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details