Samtec Inc. Jumper Cable, Passive, Sfp+, 32Awg, 3M; Connector To Connector Samtec SFPE-010-3000-NE-32

Description
JUMPER CABLE, PASSIVE, SFP+, 32AWG, 3M; Connector to Connector:SFP+ Plug to SFP+ Plug; Cable Length - Metric:3m; Cable Length - Imperial:118.11"; Jacket Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:SFP+ 10 RoHS Compliant: Yes
Datasheet
Description
JUMPER CABLE, PASSIVE, SFP+, 32AWG, 3M; Connector to Connector:SFP+ Plug to SFP+ Plug; Cable Length - Metric:3m; Cable Length - Imperial:118.11"; Jacket Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:SFP+ 10 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Cable, Passive, Sfp+, 32Awg, 3M; Connector To Connector Samtec - 79X1890 - Newark, An Avnet Company
Chicago, IL, United States
Jumper Cable, Passive, Sfp+, 32Awg, 3M; Connector To Connector Samtec
79X1890
Jumper Cable, Passive, Sfp+, 32Awg, 3M; Connector To Connector Samtec 79X1890
JUMPER CABLE, PASSIVE, SFP+, 32AWG, 3M; Connector to Connector:SFP+ Plug to SFP+ Plug; Cable Length - Metric:3m; Cable Length - Imperial:118.11"; Jacket Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:SFP+ 10 RoHS Compliant: Yes

JUMPER CABLE, PASSIVE, SFP+, 32AWG, 3M; Connector to Connector:SFP+ Plug to SFP+ Plug; Cable Length - Metric:3m; Cable Length - Imperial:118.11"; Jacket Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:SFP+ 10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79X1890
Product Name Jumper Cable, Passive, Sfp+, 32Awg, 3M; Connector To Connector Samtec
Product Type SFP+ Cable
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
Power Cord; 12 in.; 90 deg; UL Recognized, CSA Certified; 300 V; 7 A - 70111463 - Allied Electronics, Inc.
Specs
Cable Length 1 ft (3.05 dm)
Connector Type SPT-1 (18/2) Female
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details