The .050" Tiger Eye High-Reliability Locking Socket Strip (part number 23W8900) from Samtec features a high-density, four-row design suitable for various applications. It offers multiple mounting options, including surface mount and through-hole tails, and is equipped with locking clips for increased unmating force. The socket strip is constructed from black LCP insulator material and utilizes BeCu or phosphor bronze for contact material, with gold or tin plating options available. It operates within a temperature range of -55 °C to +125 °C and has a current rating of 3.7 A per pin when two pins are powered. The product is RoHS compliant and has been qualified for severe environment testing, aligning with MIL-DTL-55302 standards.
CONN RCPT 20POS 0.05 GOLD PCB Product overview: SFML-110-01-L-D-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFML-110-01-L-D-
CONN RCPT 20POS 0.05 GOLD PCB
.050" Tiger Eye High-Reliability Locking Socket Strip RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SFML-110-01-L-D-LC | SFML-110-01-L-D-LC | 23W8900 |
| Product Name | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | .050" Tiger Eye High-Reliability Locking Socket Strip Rohs Compliant Samtec |
| Termination | Solder | Solder | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 3.2 amps | 3.2 amps |