Samtec Inc. Pin & Socket Connectors SFMH-115-02-L-D-TR

Description
.100 Low Profile Single Row Screw Machi
Request a Quote Datasheet
Description
.100 Low Profile Single Row Screw Machi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Pin & Socket Connectors
SFMH-115-02-L-D-TR
Pin & Socket Connectors SFMH-115-02-L-D-TR
.100 Low Profile Single Row Screw Machi

.100 Low Profile Single Row Screw Machi

Buy Now
Connector, Receptacle, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec - 23W8519 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec
23W8519
Connector, Receptacle, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec 23W8519
CONNECTOR, RECEPTACLE, 30 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SFMH Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 30 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SFMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SFMH-115-02-L-D-TR 23W8519
Product Name Pin & Socket Connectors Connector, Receptacle, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products