Samtec Inc. Electronic Connector SFMC-133-03-S-D

Description
CONN RCPT 66POS 0.05 GOLD PCB Product overview: SFMC-133-03-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-133-03-S-D can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN RCPT 66POS 0.05 GOLD PCB Product overview: SFMC-133-03-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-133-03-S-D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 1.27mm, 66 Pos from Samtec is designed for board-to-board and wire-to-board applications, featuring a pitch spacing of 1.27mm and a total of 66 contacts arranged in 2 rows. It utilizes high-reliability Tiger Eye,Ñ¢ contacts made from beryllium copper, with options for gold or tin plating over nickel. The operating temperature range is from -55°C to +125°C, and it has a contact resistance of 15 mΩ. The socket supports a maximum of 10,000 mating cycles with appropriate plating. It is RoHS compliant and suitable for lead-free soldering. The socket is available in various lead styles, including through-hole and surface mount configurations, and can accommodate insertion depths ranging from 3.05mm to 4.06mm.

Datasheet Summary
Powered by GS/AI

The Socket, 1.27mm, 66 Pos from Samtec is designed for board-to-board and wire-to-board applications, featuring a pitch spacing of 1.27mm and a total of 66 contacts arranged in 2 rows. It utilizes high-reliability Tiger Eye,Ñ¢ contacts made from beryllium copper, with options for gold or tin plating over nickel. The operating temperature range is from -55°C to +125°C, and it has a contact resistance of 15 mΩ. The socket supports a maximum of 10,000 mating cycles with appropriate plating. It is RoHS compliant and suitable for lead-free soldering. The socket is available in various lead styles, including through-hole and surface mount configurations, and can accommodate insertion depths ranging from 3.05mm to 4.06mm.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-SFMC-133-03-S-D
Electronic Connector 315-SFMC-133-03-S-D
CONN RCPT 66POS 0.05 GOLD PCB Product overview: SFMC-133-03-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-133-03-S-D can be used for catalog matching and distributor lookup.

CONN RCPT 66POS 0.05 GOLD PCB Product overview: SFMC-133-03-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-133-03-S-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Socket, 1.27Mm, 66, Pos; Connector Systems Samtec - 84T0845 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, 66, Pos; Connector Systems Samtec
84T0845
Socket, 1.27Mm, 66, Pos; Connector Systems Samtec 84T0845
SOCKET, 1.27MM, 66, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, 66, POS; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 315-SFMC-133-03-S-D 84T0845
Product Name Electronic Connector Socket, 1.27Mm, 66, Pos; Connector Systems Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
7+7 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 1mm Extended Wall, Hex Socket Jackscrews, Gold - M80-4861405A - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details