The SFMC series is a flexible pin count board-to-board and cable-to-board connector system with a 1.27 mm (0.050 in) pitch, designed for high-reliability interconnect applications. It uses a black liquid crystal polymer insulator and Tiger Eye™ beCu contacts, rated for 2.9 A per pin and 220 VAC/310 VDC. The operating temperature range is -55 °C to +125 °C, with a maximum of 10,000 mating cycles for gold-plated contacts. The part supports through-hole and surface-mount options, with lead coplanarity of 0.004 in max for 2-26 positions. It is lead-free solderable and available with matte tin plating on tails for pick-and-place applications.
CONN RCPT 58POS 0.05 GOLD PCB Product overview: SFMC-129-T1-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-129-T1-L-D can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 315-SFMC-129-T1-L-D |
| Product Name | Electronic Connector |
| Termination | Solder |