Samtec Inc. SMD Electronic Connector SFMC-106-02-S-D-TR

Description
CONN RCPT 12POS 0.05 GOLD SMD Product overview: SFMC-106-02-S-D-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-106-02-S-D- TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 12POS 0.05 GOLD SMD Product overview: SFMC-106-02-S-D-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-106-02-S-D- TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SFMC-106-02-S-D-TR
SMD Electronic Connector 315-SFMC-106-02-S-D-TR
CONN RCPT 12POS 0.05 GOLD SMD Product overview: SFMC-106-02-S-D-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-106-02-S-D- TR can be used for catalog matching and distributor lookup.

CONN RCPT 12POS 0.05 GOLD SMD Product overview: SFMC-106-02-S-D-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-106-02-S-D-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
.050 x .100 Variable Post Height Micro T

.050 x .100 Variable Post Height Micro T

Buy Now
Connector, Receptacle, 12 Position, 2Row, 1.27Mm; Connector Systems Samtec - 23W5917 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 12 Position, 2Row, 1.27Mm; Connector Systems Samtec
23W5917
Connector, Receptacle, 12 Position, 2Row, 1.27Mm; Connector Systems Samtec 23W5917
CONNECTOR, RECEPTACLE, 12 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:SFMC Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 12 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:SFMC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SFMC-106-02-S-D-TR SFMC-106-02-S-D-TR 23W5917
Product Name SMD Electronic Connector Terminals Connector, Receptacle, 12 Position, 2Row, 1.27Mm; Connector Systems Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

SMA (M) 4 Hole Panel Mount 5mm Teflon Connector - ET-SMS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
6 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-06-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
XH3 Half-pitch Board-to-Board Connectors - XH3A-5041-2A - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
3 suppliers