Samtec Inc. Socket, 1.27Mm, 4, Pos; Connector Systems Samtec SFMC-102-03-S-D

Description
SOCKET, 1.27MM, 4, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series; Contact Termination:SolderRo HS Compliant: Yes
Description
SOCKET, 1.27MM, 4, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series; Contact Termination:SolderRo HS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 1.27mm, 4 Position from Samtec is part of the SFMC series and features a pitch spacing of 1.27mm. It is designed for board-to-board and wire-to-board applications, with a total of 4 contacts arranged in 2 rows. The socket is through-hole mounted and is RoHS compliant. The insulator material is black liquid crystal polymer, while the contact material is made of Tiger Eye,Ñ¢ beryllium copper, with options for gold or tin plating over nickel. It operates within a temperature range of -55°C to +125°C and has a contact resistance of 15 mΩ. The socket supports a maximum of 10,000 mating cycles and is lead-free solderable. It is compatible with various mating connectors, including TFM, FMTP, and FFMD series.

Datasheet Summary
Powered by GS/AI

The Socket, 1.27mm, 4 Position from Samtec is part of the SFMC series and features a pitch spacing of 1.27mm. It is designed for board-to-board and wire-to-board applications, with a total of 4 contacts arranged in 2 rows. The socket is through-hole mounted and is RoHS compliant. The insulator material is black liquid crystal polymer, while the contact material is made of Tiger Eye,Ñ¢ beryllium copper, with options for gold or tin plating over nickel. It operates within a temperature range of -55°C to +125°C and has a contact resistance of 15 mΩ. The socket supports a maximum of 10,000 mating cycles and is lead-free solderable. It is compatible with various mating connectors, including TFM, FMTP, and FFMD series.

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27Mm, 4, Pos; Connector Systems Samtec - 85T6087 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, 4, Pos; Connector Systems Samtec
85T6087
Socket, 1.27Mm, 4, Pos; Connector Systems Samtec 85T6087
SOCKET, 1.27MM, 4, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series; Contact Termination:SolderRo HS Compliant: Yes

SOCKET, 1.27MM, 4, POS; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series; Contact Termination:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T6087
Product Name Socket, 1.27Mm, 4, Pos; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
2+2 Pos. Female 24-28 AWG+10 AWG Cable Conn. Kit, Jackscrews - M80-4C10205F1-02-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers