Samtec Inc. SMD Electronic Connector SFM-150-L2-L-D-A-P

Description
CONN RCPT 100POS 0.05 GOLD SMD Product overview: SFM-150-L2-L-D-A-P from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-150-L2-L-D-A -P can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN RCPT 100POS 0.05 GOLD SMD Product overview: SFM-150-L2-L-D-A-P from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-150-L2-L-D-A -P can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The High-Reliability Tiger Eye Socket Strips, part number 08R4252, feature a .050" pitch and are RoHS compliant. These socket strips are designed for high-density applications with a four-row configuration and are available in both surface mount and through-hole styles. They offer various ruggedizing options, including screw down, locking clip, friction latching, and weld tab. The insulator material is black LCP, and the contacts are made from BeCu or phosphor bronze, with gold or tin plating options. The operating temperature range is from -55 °C to +125 °C, with a current rating of 3.7 A per pin when two pins are powered. The voltage rating is 250 VAC/354 VDC, and the product is qualified for severe environment testing, aligning with MIL-DTL-55302 standards.

Datasheet Summary
Powered by GS/AI

The High-Reliability Tiger Eye Socket Strips, part number 08R4252, feature a .050" pitch and are RoHS compliant. These socket strips are designed for high-density applications with a four-row configuration and are available in both surface mount and through-hole styles. They offer various ruggedizing options, including screw down, locking clip, friction latching, and weld tab. The insulator material is black LCP, and the contacts are made from BeCu or phosphor bronze, with gold or tin plating options. The operating temperature range is from -55 °C to +125 °C, with a current rating of 3.7 A per pin when two pins are powered. The voltage rating is 250 VAC/354 VDC, and the product is qualified for severe environment testing, aligning with MIL-DTL-55302 standards.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SFM-150-L2-L-D-A-P
SMD Electronic Connector 315-SFM-150-L2-L-D-A-P
CONN RCPT 100POS 0.05 GOLD SMD Product overview: SFM-150-L2-L-D-A-P from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-150-L2-L-D-A -P can be used for catalog matching and distributor lookup.

CONN RCPT 100POS 0.05 GOLD SMD Product overview: SFM-150-L2-L-D-A-P from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-150-L2-L-D-A-P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
High-Reliability Tiger Eye Socket Strips, .050
Chicago, IL, United States
High-Reliability Tiger Eye Socket Strips, .050" Pitch Rohs Compliant Samtec
08R4252
High-Reliability Tiger Eye Socket Strips, .050" Pitch Rohs Compliant Samtec 08R4252
High-Reliability Tiger Eye Socket Strips, .050" Pitch RoHS Compliant: Yes

High-Reliability Tiger Eye Socket Strips, .050" Pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 315-SFM-150-L2-L-D-A-P 08R4252
Product Name SMD Electronic Connector High-Reliability Tiger Eye Socket Strips, .050" Pitch Rohs Compliant Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products