The High-Reliability Tiger Eye Socket Strips, .050" Pitch, are designed for robust applications requiring secure connections. These socket strips feature a high-density, four-row design and are available in both surface mount and through-hole configurations. They support a current rating of 3.7 A per pin (with two pins powered) and can handle voltages up to 250 VAC and 354 VDC. The operating temperature range is from -55 °C to +125 °C, making them suitable for severe environments. The product includes various ruggedizing options such as screw down, locking clip, friction latching, and weld tab. It is shrouded, polarized, and keyed to ensure proper alignment and connection. The materials used include black LCP for the insulator and BeCu or phosphor bronze for the contacts, with plating options of gold or tin over nickel. The product is RoHS compliant and has been qualified for severe environment testing, aligning with MIL-DTL-55302 standards. Engineers looking for reliable socket strips for demanding applications may find this product suitable for their needs.
High-Reliability Tiger Eye Socket Strips, .050" Pitch RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97P6727 |
| Product Name | High-Reliability Tiger Eye Socket Strips, .050" Pitch Rohs Compliant Samtec |