The Socket, 1.27mm, SMT, 70 Position, 2 Row from Samtec is designed for board-to-board and wire-to-board applications. It features a micro pitch of 1.27mm and is suitable for surface mount technology. The socket has a current rating of 3.2 A per pin and a voltage rating of 250 VAC when mated with compatible connectors. It operates within a temperature range of -55°C to +125°C and has a contact resistance of 15 mΩ. The product is RoHS compliant and supports lead-free soldering. The insertion depth ranges from 3.05 mm to 4.06 mm, with a maximum cycle life of 10,000 cycles when using gold plating. The socket is available in various lead styles and offers options for locking features and screw-down configurations.
SOCKET, 1.27MM, SMT, 70 POSITION, 2ROW; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97P6597 |
| Product Name | Socket, 1.27Mm, Smt, 70 Position, 2Row; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Wire to Board Connector |