Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFM-135-L3-L-D-A

Description
Win Source Part Number: 1287085-SFM-135-L3-L -D-A Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Tiger Eye™ SFM Number of Positions: 70 Features: Board Guide Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Beryllium Copper Voltage Rating: 250VAC Mated Stacking Heights: 6.02mm, 6.17mm, 7.80mm, 7.95mm, 9.58mm, 9.73mm, 11.48mm, 11.63mm Material Flammability Rating: UL94 V-0 Standard Package: 12 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.075" (1.91mm) Insulation Height: 0.180" (4.57mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable Current Rating (Amps): 3.2A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SFM-135
Request a Quote Datasheet
Description
Win Source Part Number: 1287085-SFM-135-L3-L -D-A Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Tiger Eye™ SFM Number of Positions: 70 Features: Board Guide Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Beryllium Copper Voltage Rating: 250VAC Mated Stacking Heights: 6.02mm, 6.17mm, 7.80mm, 7.95mm, 9.58mm, 9.73mm, 11.48mm, 11.63mm Material Flammability Rating: UL94 V-0 Standard Package: 12 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.075" (1.91mm) Insulation Height: 0.180" (4.57mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable Current Rating (Amps): 3.2A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SFM-135
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1287085-SFM-135-L3-L-D-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1287085-SFM-135-L3-L-D-A
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1287085-SFM-135-L3-L-D-A
Win Source Part Number: 1287085-SFM-135-L3-L -D-A Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Tiger Eye™ SFM Number of Positions: 70 Features: Board Guide Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Beryllium Copper Voltage Rating: 250VAC Mated Stacking Heights: 6.02mm, 6.17mm, 7.80mm, 7.95mm, 9.58mm, 9.73mm, 11.48mm, 11.63mm Material Flammability Rating: UL94 V-0 Standard Package: 12 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.075" (1.91mm) Insulation Height: 0.180" (4.57mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable Current Rating (Amps): 3.2A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SFM-135

Win Source Part Number: 1287085-SFM-135-L3-L-D-A
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: Tiger Eye™ SFM
Number of Positions: 70
Features: Board Guide
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 250VAC
Mated Stacking Heights: 6.02mm, 6.17mm, 7.80mm, 7.95mm, 9.58mm, 9.73mm, 11.48mm, 11.63mm
Material Flammability Rating: UL94 V-0
Standard Package: 12
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.050" (1.27mm)
Contact Length - Post: 0.075" (1.91mm)
Insulation Height: 0.180" (4.57mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3.2A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SFM-135

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1287085-SFM-135-L3-L-D-A
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MS12605L3R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
72X Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Headers & Wire Housings - 103310-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers