The Socket, 1.27mm, 50 Position, 2 Row (part number 97P6307) from Samtec is designed for board-to-board and wire-to-board applications. It features a micro pitch of 1.27mm and is available in both surface mount and through-hole configurations. The socket is constructed from black liquid crystal polymer and offers a current rating of 3.2 A per pin with a voltage rating of 250 VAC when mated with TFM connectors. It operates within a temperature range of -55°C to +125°C and has a contact resistance of 15 mΩ. The product is RoHS compliant and supports lead-free soldering. It is rated for a maximum of 10,000 mating cycles with gold plating options available. The socket also includes a locking feature in the SFML variant to enhance unmating force.
SOCKET, 1.27MM, 50 POSITION, 2ROW; Connector Systems:Board-to-Boa
CONN RCPT 50POS 0.05 GOLD PCB
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 97P6307 | SFM-125-03-S-D |
| Product Name | Socket, 1.27Mm, 50 Position, 2Row; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector; Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole Mount | Through Hole |
| Termination | Solder |