Samtec Inc. Connector Systems Samtec SFM-120-01-L-D-A.

Description
Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:SFM Series; Contact Material:Beryllium Copper; Gender:Socket RoHS Compliant: Yes
Datasheet
Description
Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:SFM Series; Contact Material:Beryllium Copper; Gender:Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Samtec - 28AC2062 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Samtec
28AC2062
Connector Systems Samtec 28AC2062
Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:SFM Series; Contact Material:Beryllium Copper; Gender:Socket RoHS Compliant: Yes

Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:SFM Series; Contact Material:Beryllium Copper; Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC2062
Product Name Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data