Samtec Inc. Socket, 1.27Mm, Lif, 30 Position, 2Row; Connector Systems Samtec SFM-115-L3-S-D-A.

Description
SOCKET, 1.27MM, LIF, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Eye SFM Series RoHS Compliant: Yes
Description
SOCKET, 1.27MM, LIF, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Eye SFM Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27Mm, Lif, 30 Position, 2Row; Connector Systems Samtec - 28AC2059 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Lif, 30 Position, 2Row; Connector Systems Samtec
28AC2059
Socket, 1.27Mm, Lif, 30 Position, 2Row; Connector Systems Samtec 28AC2059
SOCKET, 1.27MM, LIF, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Eye SFM Series RoHS Compliant: Yes

SOCKET, 1.27MM, LIF, 30 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Eye SFM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC2059
Product Name Socket, 1.27Mm, Lif, 30 Position, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

5 Pos. Female SIL 18 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-05-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-109-603-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers