The Win Source Electronics part number 1287532-SFM-107-02-L
Win Source Part Number: 1287532-SFM-107-02-L
Category: Connectors, Interconnects>Rectan
Series: Tiger Eye™ SFM
Number of Positions: 14
Features: Board Guide
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Beryllium Copper
Voltage Rating: 250VAC
Material Flammability Rating: UL94 V-0
Standard Package: 325
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Surface Mount, Right Angle
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.183" (4.65mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.2A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM15457TR,SFM-107-0
Base Product Number: SFM-107
CONN RCPT 14P 0.05 GOLD SMD R/A
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1287532-SFM-107-02-L-DH-TR | SFM-107-02-L-DH-TR |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Headers, Receptacles, Female Sockets |
| Product Type | IC Headers | PCB Receptacles; Receptacle |
| Socket Type | Receptacle | |
| Mounting | SMT; Surface Mount, Right Angle | SMT; Solder; Surface Mount, Right Angle |
| Voltage Rating | 250 volts | 250 volts |
| Current Rating | 3.2 amps | 3.2 amps |