The SFC series is a high-density, four-row board-to-board connector with a 1.27 mm (.050 inch) pitch, available in surface mount or through-hole lead styles. It features a shrouded, polarized, and keyed design with operating temperatures from -55°C to +125°C. The connector supports up to 3.1 A per pin with a 350 VAC voltage rating and 10,000 mating cycles. Contacts are phosphor bronze with gold or tin plating, and insulation is black LCP. The part includes an alignment pin option and is qualified for severe environments per MIL-DTL-55302.
CONN RCPT 92POS 0.05 GOLD PCB Product overview: SFC-146-T1-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFC-146-T1-L-D can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 315-SFC-146-T1-L-D |
| Product Name | Electronic Connector |
| Termination | Solder |