Samtec Inc. Rectangular Connectors - SFC-110-T2-L-D-A SFC-110-T2-L-D-A

Description
Manufacturer: Samtec Inc. Win Source Part Number: 794124-SFC-110-T2-L- D-A Series: Tiger Eye SFC Packaging: Tube Number of Positions: 20 Operating Temperature Range: -55°C ~ 125°C Features: Board Guide Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Voltage Rating: 350VAC Current Rating: 3.1A per Contact Mounting: SMD Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Tin Family Name: SFC Insulation Color: Black Categories: Connectors, Interconnects Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.180" (4.57mm) Contact Shape: Square Alternative Parts (Cross-Reference): 87024-610; 87024-610LF; 93188-610TRLF; 87024-610TRLF; Introduction Date: September 18, 2001 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 794124-SFC-110-T2-L- D-A Series: Tiger Eye SFC Packaging: Tube Number of Positions: 20 Operating Temperature Range: -55°C ~ 125°C Features: Board Guide Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Voltage Rating: 350VAC Current Rating: 3.1A per Contact Mounting: SMD Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Tin Family Name: SFC Insulation Color: Black Categories: Connectors, Interconnects Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.180" (4.57mm) Contact Shape: Square Alternative Parts (Cross-Reference): 87024-610; 87024-610LF; 93188-610TRLF; 87024-610TRLF; Introduction Date: September 18, 2001 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - SFC-110-T2-L-D-A - 794124-SFC-110-T2-L-D-A - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SFC-110-T2-L-D-A
794124-SFC-110-T2-L-D-A
Rectangular Connectors - SFC-110-T2-L-D-A 794124-SFC-110-T2-L-D-A
Manufacturer: Samtec Inc. Win Source Part Number: 794124-SFC-110-T2-L- D-A Series: Tiger Eye SFC Packaging: Tube Number of Positions: 20 Operating Temperature Range: -55°C ~ 125°C Features: Board Guide Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Voltage Rating: 350VAC Current Rating: 3.1A per Contact Mounting: SMD Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Tin Family Name: SFC Insulation Color: Black Categories: Connectors, Interconnects Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.180" (4.57mm) Contact Shape: Square Alternative Parts (Cross-Reference): 87024-610; 87024-610LF; 93188-610TRLF; 87024-610TRLF; Introduction Date: September 18, 2001 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 794124-SFC-110-T2-L-D-A
Series: Tiger Eye SFC
Packaging: Tube
Number of Positions: 20
Operating Temperature Range: -55°C ~ 125°C
Features: Board Guide
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Voltage Rating: 350VAC
Current Rating: 3.1A per Contact
Mounting: SMD
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Tin
Family Name: SFC
Insulation Color: Black
Categories: Connectors, Interconnects
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.180" (4.57mm)
Contact Shape: Square
Alternative Parts (Cross-Reference): 87024-610; 87024-610LF; 93188-610TRLF; 87024-610TRLF;
Introduction Date: September 18, 2001
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
315-SFC-110-T2-L-D-A
SMD Electronic Connector 315-SFC-110-T2-L-D-A
CONN RCPT 20POS 0.05 GOLD SMD Product overview: SFC-110-T2-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFC-110-T2-L-D-A can be used for catalog matching and distributor lookup.

CONN RCPT 20POS 0.05 GOLD SMD Product overview: SFC-110-T2-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFC-110-T2-L-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Socket, 1.27Mm, Smt, 20, Position; Connector Systems Samtec - 97P4556 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 20, Position; Connector Systems Samtec
97P4556
Socket, 1.27Mm, Smt, 20, Position; Connector Systems Samtec 97P4556
SOCKET, 1.27MM, SMT, 20, POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:SFC Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 20, POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:SFC Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 794124-SFC-110-T2-L-D-A 315-SFC-110-T2-L-D-A 97P4556
Product Name Rectangular Connectors - SFC-110-T2-L-D-A SMD Electronic Connector Socket, 1.27Mm, Smt, 20, Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 114916P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Circular Connector Assemblies - CAB.M16.NYC.C52N-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 6.0 amps
View Details
2 suppliers
XF3M/XF2M FPC/FFC Connector - XF3M-3215-1B-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
2 suppliers