1.00 mm Single Row One-Piece Interface
Win Source Part Number: 1285243-SEI-120-02-G
Category: Connectors, Interconnects>Rectan
Series: SEI
Pitch: 0.039" (1.00mm)
Connector Type: Compression Contact, Non-Gendered
Number of Rows: 1
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tube
Number of Contacts: 20
Standard Package: 17
Mounting: SMD (SMT)
Material: Phosphor Bronze
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM11676,SEI-120-02-
Base Product Number: SEI-120
CONN SPRING MOD 20POS SMD Product overview: SEI-120-02-GF-S-M-AB
CONNECTOR, INTERFACE, 20POS, 1ROW, 1MM ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SEI-120-02-GF-S-M-AB | 1285243-SEI-120-02-GF-S-M-AB | 408-SEI-120-02-GF-S-M-AB | 74AJ1922 |
| Product Name | connector accessories | Connectors, Interconnects - Rectangular Connectors - Spring Loaded | SMD Electronic Connector | Connector, Interface, 20Pos, 1Row, 1Mm Rohs Compliant Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty |