Samtec Inc. Stacking Connector, Plug, 240 Position, 1.27Mm; Mezzanine Connector Type Samtec SEAM-30-03.5-S-08-2-A

Description
STACKING CONNECTOR, PLUG, 240 POSITION, 1.27MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:8Rows; No. of Contacts:240Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
STACKING CONNECTOR, PLUG, 240 POSITION, 1.27MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:8Rows; No. of Contacts:240Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Plug, 240 Position, 1.27Mm; Mezzanine Connector Type Samtec - 11P6473 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 240 Position, 1.27Mm; Mezzanine Connector Type Samtec
11P6473
Stacking Connector, Plug, 240 Position, 1.27Mm; Mezzanine Connector Type Samtec 11P6473
STACKING CONNECTOR, PLUG, 240 POSITION, 1.27MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:8Rows; No. of Contacts:240Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 240 POSITION, 1.27MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:8Rows; No. of Contacts:240Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAM-30-03.5-S-08-2-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAM-30-03.5-S-08-2-A
CONN HD ARRAY PLUG 240P SMD GOLD

CONN HD ARRAY PLUG 240P SMD GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 11P6473 SEAM-30-03.5-S-08-2-A
Product Name Stacking Connector, Plug, 240 Position, 1.27Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products