TE Connectivity M.2 Connectors 1-2199230-5

Description
Body Features Connector & Keying Code : M Primary Product Color : Black Configuration Features Number of Positions : 67 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Gold Flash, Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 4.2 MM  [.165 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 8.7 MM  [.343 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : M Primary Product Color : Black Configuration Features Number of Positions : 67 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Gold Flash, Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 4.2 MM  [.165 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 8.7 MM  [.343 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 96X8748, features a dual side design with 67 positions and is suitable for surface mount applications. It has a right-angle orientation and is designed for board-to-board connections. The connector has a height of 4.2 mm and a centerline pitch of 0.5 mm. The contact area is plated with gold, while the termination area features a matte finish with gold flash and tin plating. It supports an operating voltage of 50 VAC and has a maximum contact current rating of 0.5 A. The connector is made from high-temperature thermoplastic and is compliant with various environmental regulations, including RoHS. It is packaged using a tape and reel method for convenient handling. The operating temperature range is from -40 °C to 80 °C.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 96X8748, features a dual side design with 67 positions and is suitable for surface mount applications. It has a right-angle orientation and is designed for board-to-board connections. The connector has a height of 4.2 mm and a centerline pitch of 0.5 mm. The contact area is plated with gold, while the termination area features a matte finish with gold flash and tin plating. It supports an operating voltage of 50 VAC and has a maximum contact current rating of 0.5 A. The connector is made from high-temperature thermoplastic and is compliant with various environmental regulations, including RoHS. It is packaged using a tape and reel method for convenient handling. The operating temperature range is from -40 °C to 80 °C.

Suppliers

Company
Product
Description
Supplier Links
M.2 Connectors - 1-2199230-5 - TE Connectivity
Berwyn, PA, United States
M.2 Connectors
1-2199230-5
M.2 Connectors 1-2199230-5
Body Features Connector & Keying Code : M Primary Product Color : Black Configuration Features Number of Positions : 67 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Gold Flash, Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 4.2 MM  [.165 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 8.7 MM  [.343 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector & Keying Code : M
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 67
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ]
  • PCB Contact Termination Area Plating Material : Gold Flash, Tin
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Connector Height : 4.2 MM  [.165 INCH ]
  • Connector Length : 21.9 MM  [.862 INCH ]
  • Connector Width : 8.7 MM  [.343 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : .5 MM  [.02 INCH ]
  • Housing Material : High Temperature Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Edgeboard Connectors - A124992CT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A124992CT-ND
Edgeboard Connectors A124992CT-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Edgeboard Connectors - A124992TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A124992TR-ND
Edgeboard Connectors A124992TR-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Edge Connectors - 2411313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2411313
Edge Connectors 2411313
TE Connectivity 1-2199230-5

TE Connectivity 1-2199230-5

Supplier's Site
Edge Connectors - 2411314P - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2411314P
Edge Connectors 2411314P
TE Connectivity 1-2199230-5

TE Connectivity 1-2199230-5

Supplier's Site
Edge Connectors - 2411314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2411314
Edge Connectors 2411314
TE Connectivity 1-2199230-5

TE Connectivity 1-2199230-5

Supplier's Site
Card Edge Connectors - 1-2199230-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
1-2199230-5
Card Edge Connectors 1-2199230-5
M.2 0.5PITCH 4.2H KEY M 15U AU

M.2 0.5PITCH 4.2H KEY M 15U AU

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
1-2199230-5
Card Edge Connectors 1-2199230-5
NGFF

NGFF

Buy Now
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1364387-1-2199230-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1364387-1-2199230-5
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1364387-1-2199230-5
Win Source Part Number: 1364387-1-2199230-5 Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Temperature Range - Operating: -40°C ~ 80°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Features: Board Guide Base Product Number: 2199230 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Color: Black Number of Positions: 67 Number of Rows: 2 Termination: Solder Contact Material: Copper Alloy Gender: Female Pitch: 0.020" (0.50mm) Card Type: M.2 (NGFF) Mini Card Read Out: Dual Material - Insulation: Thermoplastic

Win Source Part Number: 1364387-1-2199230-5
Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Temperature Range - Operating: -40°C ~ 80°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Features: Board Guide
Base Product Number: 2199230
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Color: Black
Number of Positions: 67
Number of Rows: 2
Termination: Solder
Contact Material: Copper Alloy
Gender: Female
Pitch: 0.020" (0.50mm)
Card Type: M.2 (NGFF) Mini Card
Read Out: Dual
Material - Insulation: Thermoplastic

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
303-1-2199230-5
Electronic Connector 303-1-2199230-5
67 Pos 0.5mm Pitch M.2 Header, Right Angle, Gold Plated Product overview: 1-2199230-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1-2199230-5 can be used for catalog matching and distributor lookup.

67 Pos 0.5mm Pitch M.2 Header, Right Angle, Gold Plated Product overview: 1-2199230-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1-2199230-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 67Pos, Smt; Card Edge Connector Type Te Connectivity - 96X8748 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 67Pos, Smt; Card Edge Connector Type Te Connectivity
96X8748
Card Edge Conn, Dual Side, 67Pos, Smt; Card Edge Connector Type Te Connectivity 96X8748
CARD EDGE CONN, DUAL SIDE, 67POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 67POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Card Edge Connectors
1-2199230-5
Connectors >> Card Edge Connectors 1-2199230-5
M.2 0.5mm Surface Mount,Right Angle 67P -40°C~+80°C SMD,P=0.5mm,Surface Mount,Right Angle Card Edge Connectors ROHS

M.2 0.5mm Surface Mount,Right Angle 67P -40°C~+80°C SMD,P=0.5mm,Surface Mount,Right Angle Card Edge Connectors ROHS

Supplier's Site Datasheet
Edgeboard Connectors - 1-2199230-5 - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
1-2199230-5
Edgeboard Connectors 1-2199230-5
CONN M.2 FMALE 67POS 0.020 GOLD

CONN M.2 FMALE 67POS 0.020 GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2199230-5 A124992CT-ND 2411313 1-2199230-5 1364387-1-2199230-5 303-1-2199230-5 96X8748 1-2199230-5 1-2199230-5
Product Name M.2 Connectors Edgeboard Connectors Edge Connectors Card Edge Connectors Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Electronic Connector Card Edge Conn, Dual Side, 67Pos, Smt; Card Edge Connector Type Te Connectivity Connectors >> Card Edge Connectors Edgeboard Connectors
Connector Type Board to Board Connector Card Edge Connector Card Edge Connector Card Edge Connector Card Edge Connector Card Edge Connector
Termination Surface Mount Solder Solder Solder Solder
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount Surface Mount,Right Angle Surface Mount, Right Angle
Voltage Rating 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data