Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system conforming to the requirements of MIL-DTL-83513. These rugged light weight connectors are suitable for the most demanding applications. Available with mounting holes suitable for PCB and flex mounting. These connectors are available in standard sizes ranging from 2 through 48 positions as well as custom configurations.
| Omnetics Connector Corporation | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Name | Micro SSB Series Strip Connectors - Type AA |
| Category | Board to Board Connector; Micro Connector and Nano Connector; Military Connector |
| Termination | Through Hole |
| Military Specification | MIL-C-83513 |