Keystone Electronics Corp. .110 Male SMT Edge Connector on T&R 3579TR

Description
Part Number: 3579TR Current Rating: 10 Amps Finish/Plating: Matte Tin Material: Brass Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel Designed to be used with , horizontal terminal for board to board connection For board to wire connection, can be used with .110 female quick fit terminal, See for bulk pack option.
Request a Quote Datasheet
Description
Part Number: 3579TR Current Rating: 10 Amps Finish/Plating: Matte Tin Material: Brass Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel Designed to be used with , horizontal terminal for board to board connection For board to wire connection, can be used with .110 female quick fit terminal, See for bulk pack option.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.110 Male SMT Edge Connector on T&R - 3579TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
.110 Male SMT Edge Connector on T&R
3579TR
.110 Male SMT Edge Connector on T&R 3579TR
Part Number: 3579TR Current Rating: 10 Amps Finish/Plating: Matte Tin Material: Brass Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel Designed to be used with , horizontal terminal for board to board connection For board to wire connection, can be used with .110 female quick fit terminal, See for bulk pack option.

Part Number: 3579TR

  • Current Rating: 10 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: SMT
  • Packaging: Tape and Reel - 500 / 13" reel
  • Designed to be used with , horizontal terminal for board to board connection
  • For board to wire connection, can be used with .110 female quick fit terminal,
  • See for bulk pack option.
Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 36-3579CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
36-3579CT-ND
Quick Connects, Quick Disconnect Connectors 36-3579CT-ND
"0.110"" (2.79mm) Quick Connect Male Solder Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 36-3579TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
36-3579TR-ND
Quick Connects, Quick Disconnect Connectors 36-3579TR-ND
"0.110"" (2.79mm) Quick Connect Male Solder Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 3579TR 36-3579CT-ND
Product Name .110 Male SMT Edge Connector on T&R Quick Connects, Quick Disconnect Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7690-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
Screw Connectors - 36-7697-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Quick Connects, Quick Disconnect Connectors - 36-1287-RCT-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1994-2-ND - DigiKey
Specs
Mounting Through Hole
View Details