Samtec Inc. Mezzanine Conn, Socket, 200 Pos/10Row; Mezzanine Connector Type Samtec SEAF8-20-05.0-S-10-3

Description
MEZZANINE CONN, SOCKET, 200 POS/10ROW; Mezzanine Connector Type:High Density Array, Female; Pitch Spacing:0.8mm; No. of Rows:10Rows; No. of Contacts:200Contacts ; Connector Mounting:Surface Mount Straight
Datasheet
Description
MEZZANINE CONN, SOCKET, 200 POS/10ROW; Mezzanine Connector Type:High Density Array, Female; Pitch Spacing:0.8mm; No. of Rows:10Rows; No. of Contacts:200Contacts ; Connector Mounting:Surface Mount Straight
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mezzanine Conn, Socket, 200 Pos/10Row; Mezzanine Connector Type Samtec - 62AK3351 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Socket, 200 Pos/10Row; Mezzanine Connector Type Samtec
62AK3351
Mezzanine Conn, Socket, 200 Pos/10Row; Mezzanine Connector Type Samtec 62AK3351
MEZZANINE CONN, SOCKET, 200 POS/10ROW; Mezzanine Connector Type:High Density Array, Female; Pitch Spacing:0.8mm; No. of Rows:10Rows; No. of Contacts:200Contacts ; Connector Mounting:Surface Mount Straight

MEZZANINE CONN, SOCKET, 200 POS/10ROW; Mezzanine Connector Type:High Density Array, Female; Pitch Spacing:0.8mm; No. of Rows:10Rows; No. of Contacts:200Contacts; Connector Mounting:Surface Mount Straight

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AK3351
Product Name Mezzanine Conn, Socket, 200 Pos/10Row; Mezzanine Connector Type Samtec
Mounting Surface Mount Straight
Unlock Full Specs
to access all available technical data

Similar Products

“N” Male to Double Banana Plug, Adapter - 9415 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMA (M) St. Connector for RG316 Cable - ET-SMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details