Samtec Inc. Mezzanine Connector Type Samtec SEAF-30-05.0-S-10-2-A-K-TR.

Description
Mezzanine Connector Type:Array, Female; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Description
Mezzanine Connector Type:Array, Female; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mezzanine Connector Type Samtec - 26AC3276 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Connector Type Samtec
26AC3276
Mezzanine Connector Type Samtec 26AC3276
Mezzanine Connector Type:Array, Female; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Mezzanine Connector Type:Array, Female; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts; Connector Mounting:Surface Mount; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC3276
Product Name Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details