The Socket, 2.54mm, Vertical Through Hole, 68 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm and features two rows of contacts. This socket is part of the SDL series, which is known for its low profile design, measuring only 2.11mm above the printed circuit board. It is compatible with various mating connectors, including TS, TD, HTS, BBS, BBD, BBL, BDL, and BHS. The insulator material is black glass-filled polyester, while the contacts are made from beryllium copper and brass, with plating options available in gold or tin. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the insertion force averages 9 oz for standard contacts. This product is RoHS compliant and suitable for lead-free soldering, specifically for wave soldering processes. Engineers should consider this socket for applications requiring a low profile and reliable performance in board stacking configurations.
Conn Socket Strip SKT 68 POS 2.54mm Solder ST Top Entry Thru-Hole Tube Product overview: SDL-134-G-11 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-SDL-134-G-11 can be used for catalog matching and distributor lookup.
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 68 POSITION; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 316-SDL-134-G-11 | 11P6430 |
| Product Name | Electronic Connector | Socket, 2.54Mm, Vertical Through Hole, 68 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |