The Socket, 2.54mm, Vertical Through Hole, 66 Position from Samtec is a low-profile machined socket strip designed for board-to-board applications. It features a pitch spacing of 2.54mm and is available in a double row configuration. The socket is compatible with various mating connectors, including TS, TD, HTS, BBS, BBD, BBL, BDL, and BHS series. Constructed from black glass-filled polyester for the insulator and BeCu/Brass for the contacts, this socket offers a contact resistance of 10 mΩ and is RoHS compliant. It supports an operating temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The insertion depth ranges from 1.65mm to 3.81mm, accommodating lead diameters from 0.41mm to 0.51mm. This product is suitable for applications requiring a low profile, with a height of only 2.11mm above the PCB. It is designed for wave soldering and is available in multiple plating options, including gold and tin. The socket's low insertion force characteristics make it ideal for applications where ease of use is critical.
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 66 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97P3856 |
| Product Name | Socket, 2.54Mm, Vertical Through Hole, 66 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |