Samtec Inc. Board to Board & Mezzanine Connectors SDL-132-G-19

Description
.100 Low Profile Double Row Screw Mach
Request a Quote Datasheet
Description
.100 Low Profile Double Row Screw Mach
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - SDL-132-G-19 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
SDL-132-G-19
Board to Board & Mezzanine Connectors SDL-132-G-19
.100 Low Profile Double Row Screw Mach

.100 Low Profile Double Row Screw Mach

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 64 Position; Connector Systems Samtec - 97P3846 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 64 Position; Connector Systems Samtec
97P3846
Socket, 2.54Mm, Vertical Through Hole, 64 Position; Connector Systems Samtec 97P3846
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 64 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 64 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SDL-132-G-19
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SDL-132-G-19
CONN SKT .100" 64POS

CONN SKT .100" 64POS

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SDL-132-G-19 97P3846 SDL-132-G-19
Product Name Board to Board & Mezzanine Connectors Socket, 2.54Mm, Vertical Through Hole, 64 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details